Pasternack RF Antennas PEWAN034-20

Description
WR34 GAIN HORN 22-33GHZ 20DBI
Request a Quote Datasheet
Description
WR34 GAIN HORN 22-33GHZ 20DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEWAN034-20-ND - DigiKey
Thief River Falls, MN, United States
WR34 GAIN HORN 22-33GHZ 20DBI

WR34 GAIN HORN 22-33GHZ 20DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEWAN034-20-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details