Pasternack RF Antennas PEWAN028-20KF

Description
WR28 GAIN HRN 26.5-40GHZ 15DBI
Request a Quote Datasheet
Description
WR28 GAIN HRN 26.5-40GHZ 15DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEWAN028-20KF-ND - DigiKey
Thief River Falls, MN, United States
WR28 GAIN HRN 26.5-40GHZ 15DBI

WR28 GAIN HRN 26.5-40GHZ 15DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEWAN028-20KF-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 33250.0 MHz
Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.1 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers