Pasternack RF Directional Coupler PEW90CP001-20

Description
WR-90 Waveguide 20 dB Broadwall
Request a Quote Datasheet
Description
WR-90 Waveguide 20 dB Broadwall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PEW90CP001-20-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PEW90CP001-20-ND
RF Directional Coupler 6099-PEW90CP001-20-ND
WR-90 Waveguide 20 dB Broadwall

WR-90 Waveguide 20 dB Broadwall

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PEW90CP001-20-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 8200.00 to 12500.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-30-1.65G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1600.00 to 1700.00 MHz
View Details
4 to 12.4GHz –Directional Coupler - UIYDCP4315C - UIY Inc.
Specs
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
Coupling 10.00 to 30.00 dB
View Details
Directional Couplers 104020020 - 104020020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 20000.00 MHz
Power 20.00 watts
View Details
Dual Directional Couplers - NDDC-1000-6000-50-10-NS - kTB Solutions
Specs
RF Coupler Type Dual Directional
Frequency Range 1000.00 to 6000.00 MHz
Power 50.00 watts
View Details