Pasternack RF Directional Coupler PEW137CP001-30

Description
WR-137 Waveguide 30 dB Broadwall
Request a Quote Datasheet
Description
WR-137 Waveguide 30 dB Broadwall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PEW137CP001-30-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PEW137CP001-30-ND
RF Directional Coupler 6099-PEW137CP001-30-ND
WR-137 Waveguide 30 dB Broadwall

WR-137 Waveguide 30 dB Broadwall

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PEW137CP001-30-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 5380.00 to 8170.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-20-15G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 12400.00 to 18000.00 MHz
View Details
350 to 520MHz – Directional Coupler - UIYDCP14337A - UIY Inc.
Specs
Frequency Range 350.00 to 520.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Dual-Directional Couplers 502020030 - 502020030 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 2000.00 to 20000.00 MHz
Power 20.00 watts
View Details
Single Directional Couplers - NSDC-0.01-250-K6-50-NS - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 0.01 to 250.00 MHz
Power 600.00 watts
View Details