Pasternack RF Antennas PESMA1018

Description
2400-2500/ 5150-5825 MHz, 4.8/3.
Request a Quote Datasheet
Description
2400-2500/ 5150-5825 MHz, 4.8/3.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PESMA1018-ND - DigiKey
Thief River Falls, MN, United States
2400-2500/ 5150-5825 MHz, 4.8/3.

2400-2500/ 5150-5825 MHz, 4.8/3.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PESMA1018-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11a/b/g/n/ac, Bluetooth, IoT, ISM, M2M, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 to 5487.0 MHz
Gain 3.7 to 4.8 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details