Pasternack RF Antennas PESMA1016

Description
5900-7125 MHz, 3 dBi, Stamped Me
Request a Quote Datasheet
Description
5900-7125 MHz, 3 dBi, Stamped Me
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PESMA1016-ND - DigiKey
Thief River Falls, MN, United States
5900-7125 MHz, 3 dBi, Stamped Me

5900-7125 MHz, 3 dBi, Stamped Me

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PESMA1016-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11a/n/ac/ax, IoT, ISM, M2M, Wi-Fi
Primary Frequency Range 6512.0 MHz
Gain 3 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108854-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details