Pasternack RF Antennas PESMA1014

Description
2412-2484/ 5150-5825 MHz, 0.5/3.
Request a Quote Datasheet
Description
2412-2484/ 5150-5825 MHz, 0.5/3.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PESMA1014-ND - DigiKey
Thief River Falls, MN, United States
2412-2484/ 5150-5825 MHz, 0.5/3.

2412-2484/ 5150-5825 MHz, 0.5/3.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PESMA1014-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11a/b/g/n/ac, Bluetooth, IoT, ISM, M2M, Wi-Fi, Zigbee™
Primary Frequency Range 2448.0 to 5487.0 MHz
Gain 0.5000 to 3.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2097259 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details