Pasternack RF Antennas PESMA1014-50PK

Description
2412-2484/ 5150- 5825 MHz, 0.5/3
Request a Quote Datasheet
Description
2412-2484/ 5150- 5825 MHz, 0.5/3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PESMA1014-50PK-ND - DigiKey
Thief River Falls, MN, United States
2412-2484/ 5150- 5825 MHz, 0.5/3

2412-2484/ 5150- 5825 MHz, 0.5/3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PESMA1014-50PK-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11a/b/g/n/ac, IoT, ISM, M2M, Wi-Fi
Primary Frequency Range 4118.0 MHz
Gain 3.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344656-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details