Pasternack RF Antennas PESMA1006-50PK

Description
2400-25000/ 5150-5825 MHz, 3.15/
Request a Quote Datasheet
Description
2400-25000/ 5150-5825 MHz, 3.15/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PESMA1006-50PK-ND - DigiKey
Thief River Falls, MN, United States
2400-25000/ 5150-5825 MHz, 3.15/

2400-25000/ 5150-5825 MHz, 3.15/

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PESMA1006-50PK-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11a/b/g/n/ac, IoT, ISM, M2M, Wi-Fi, Zigbee™
Primary Frequency Range 4112.0 MHz
Gain 6.52 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
WiFi Antennas - 2753523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 5150.0 to 5850.0 MHz
Gain 13 dB
View Details