Pasternack RF Antennas PESMA1004-50PK

Description
2400-2500 MHz, 2 dBi, Stamped Me
Request a Quote Datasheet
Description
2400-2500 MHz, 2 dBi, Stamped Me
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PESMA1004-50PK-ND - DigiKey
Thief River Falls, MN, United States
2400-2500 MHz, 2 dBi, Stamped Me

2400-2500 MHz, 2 dBi, Stamped Me

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PESMA1004-50PK-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11b/g/n, IoT, ISM, M2M, Wi-Fi, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
Multi-Band Antennas - 1408065 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details