Pasternack RF Antennas PEMAROM1009

Description
156 TO 163 MHZ, OMNI MARINE ANTE
Request a Quote Datasheet
Description
156 TO 163 MHZ, OMNI MARINE ANTE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEMAROM1009-ND - DigiKey
Thief River Falls, MN, United States
156 TO 163 MHZ, OMNI MARINE ANTE

156 TO 163 MHZ, OMNI MARINE ANTE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEMAROM1009-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 159.5 MHz
Gain 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details