Pasternack RF Antennas PEANRBD1073

Description
144/430MHZ, 2.15 /3.5DBI, ANTENN
Request a Quote Datasheet
Description
144/430MHZ, 2.15 /3.5DBI, ANTENN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANRBD1073-ND - DigiKey
Thief River Falls, MN, United States
144/430MHZ, 2.15 /3.5DBI, ANTENN

144/430MHZ, 2.15 /3.5DBI, ANTENN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANRBD1073-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 282.0 to 412.5 MHz
Gain 2.15 to 3.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details