Pasternack RF Antennas PEANRBD1071

Description
2.4 to 7.125 GHz Rubber Duck Ant
Request a Quote Datasheet
Description
2.4 to 7.125 GHz Rubber Duck Ant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANRBD1071-ND - DigiKey
Thief River Falls, MN, United States
2.4 to 7.125 GHz Rubber Duck Ant

2.4 to 7.125 GHz Rubber Duck Ant

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANRBD1071-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11b/g/n/ac, Wi-Fi, WLAN
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain 3 dB
VSWR 3.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details