Pasternack RF Antennas PEANRBD1066

Description
2.4 to 7.125 GHz Blade Antenna S
Request a Quote Datasheet
Description
2.4 to 7.125 GHz Blade Antenna S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANRBD1066-ND - DigiKey
Thief River Falls, MN, United States
2.4 to 7.125 GHz Blade Antenna S

2.4 to 7.125 GHz Blade Antenna S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANRBD1066-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11b/g/n/ac, Wi-Fi, WLAN
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain 3.63 to 5.98 dB
VSWR 2 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details