Pasternack RF Antennas PEANRBD1064

Description
860 to 875 MHz Perm Mnt Mini Ant
Request a Quote Datasheet
Description
860 to 875 MHz Perm Mnt Mini Ant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANRBD1064-ND - DigiKey
Thief River Falls, MN, United States
860 to 875 MHz Perm Mnt Mini Ant

860 to 875 MHz Perm Mnt Mini Ant

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANRBD1064-ND
Product Name RF Antennas
Applications Modem or Wireless Network; ISM, LoRaWAN, LPWAN, Sigfox, Wi-Fi
Primary Frequency Range 867.5 MHz
Gain -0.5000 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513472-8 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers