Pasternack RF Antennas PEANRBD1061

Description
425 to 440 MHz Rubber Duck Anten
Request a Quote Datasheet
Description
425 to 440 MHz Rubber Duck Anten
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANRBD1061-ND - DigiKey
Thief River Falls, MN, United States
425 to 440 MHz Rubber Duck Anten

425 to 440 MHz Rubber Duck Anten

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANRBD1061-ND
Product Name RF Antennas
Applications ISM, LPWAN
Primary Frequency Range 432.5 MHz
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers