Pasternack RF Antennas PEANRBD1060

Description
2.4 to 7.125 GHz Rubber Duck Ant
Request a Quote Datasheet
Description
2.4 to 7.125 GHz Rubber Duck Ant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANRBD1060-ND - DigiKey
Thief River Falls, MN, United States
2.4 to 7.125 GHz Rubber Duck Ant

2.4 to 7.125 GHz Rubber Duck Ant

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANRBD1060-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11b/g/n/ac, Wi-Fi, WLAN
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain 3.53 to 5.98 dB
VSWR 2 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108853-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
u-blox ANN-MB-00 Multiband GNSS Antenna - AS-ANT2B-ANN-L1L2-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1559.0 to 1606.0 MHz
Gain 28 dB
VSWR 2 :1
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers