2.4 to 2.5 GHz Rubber Duck Anten
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PEANRBD1055-ND |
| Product Name | RF Antennas |
| Applications | 802.11b/g, Bluetooth, ISM, ZigBee™ |
| Primary Frequency Range | 2450.0 MHz |
| Gain | 3 dB |
| VSWR | 2 :1 |
Vertical