650 MHz to 3.31 GHz LTE Antenna,
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PEANRBD1053-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 5G, 802.11a/b/g/n/ax, ISM, loT, Wi-Fi |
| Primary Frequency Range | 1980.0 MHz |
| Gain | 1.3 dB |
Dual slant ±45°