Pasternack RF Antennas PEANRBD1045

Description
2.4 GHz to 2.5 GHz Stubby Antenn
Request a Quote Datasheet
Description
2.4 GHz to 2.5 GHz Stubby Antenn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANRBD1045-ND - DigiKey
Thief River Falls, MN, United States
2.4 GHz to 2.5 GHz Stubby Antenn

2.4 GHz to 2.5 GHz Stubby Antenn

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANRBD1045-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 5G, 802.11b/g/n, ISM, Wi-Fi
Primary Frequency Range 2450.0 MHz
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers