Pasternack RF Antennas PEANRBD1044

Description
2.4 GHz to 2.5 GHz Stubby Antenn
Request a Quote Datasheet
Description
2.4 GHz to 2.5 GHz Stubby Antenn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANRBD1044-ND - DigiKey
Thief River Falls, MN, United States
2.4 GHz to 2.5 GHz Stubby Antenn

2.4 GHz to 2.5 GHz Stubby Antenn

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANRBD1044-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, 802.11b/g/n, ISM, LTE, Wi-Fi
Primary Frequency Range 2450.0 MHz
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2766675P - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details