Pasternack RF Antennas PEANRBD1043

Description
2.4 GHz to 5.85 GHz Dual Band An
Request a Quote Datasheet
Description
2.4 GHz to 5.85 GHz Dual Band An
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANRBD1043-ND - DigiKey
Thief River Falls, MN, United States
2.4 GHz to 5.85 GHz Dual Band An

2.4 GHz to 5.85 GHz Dual Band An

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANRBD1043-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, 802.11a/b/g/n/ac/ax, ISM, LTE, Wi-Fi
Primary Frequency Range 4125.0 MHz
Gain 4.26 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108948-2 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Calibrated Survey Tripleband GNSS Antenna - AS-ANT3B-CAL-L1256-SMATNC-01 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers