2.4 GHz to 5.85 GHz Dual Band An
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PEANRBD1042-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, 802.11a/b/g/n/ax, ISM, LTE, Wi-Fi |
| Primary Frequency Range | 4125.0 MHz |
| Gain | 5.74 dB |
Vertical