Pasternack RF Antennas PEANRBD1036

Description
860 MHz to 870 MHz Stubby Antenn
Request a Quote Datasheet
Description
860 MHz to 870 MHz Stubby Antenn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANRBD1036-ND - DigiKey
Thief River Falls, MN, United States
860 MHz to 870 MHz Stubby Antenn

860 MHz to 870 MHz Stubby Antenn

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANRBD1036-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 865.0 MHz
Gain 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers