136-174 MHz Rubber Duck Antenna,
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PEANRBD1026-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 155.0 MHz |
| Gain | 1.8 dB |
Vertical & 2 x Dual Slant ±45°