400-520 MHZ RUBBER DUCK ANTENNA,
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PEANRBD1024-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 460.0 MHz |
| Gain | 2.15 dB |
Dual slant ±45°