Pasternack RF Antennas PEANRBD1021

Description
400-520 MHz Rubber Duck Antenna,
Request a Quote Datasheet
Description
400-520 MHz Rubber Duck Antenna,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANRBD1021-ND - DigiKey
Thief River Falls, MN, United States
400-520 MHz Rubber Duck Antenna,

400-520 MHz Rubber Duck Antenna,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANRBD1021-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 460.0 MHz
Gain 2.15 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details