Pasternack RF Antennas PEANRBD1012

Description
1.8 DBI, CB RUBBER DUCK ANTENNA,
Request a Quote Datasheet
Description
1.8 DBI, CB RUBBER DUCK ANTENNA,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANRBD1012-ND - DigiKey
Thief River Falls, MN, United States
1.8 DBI, CB RUBBER DUCK ANTENNA,

1.8 DBI, CB RUBBER DUCK ANTENNA,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANRBD1012-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 88.0 MHz
Gain 1.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
WiFi Antennas - 2097234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details