Pasternack RF Antennas PEANRBD1008

Description
1.8 dBi, VHF Rubber Duck Antenna
Request a Quote Datasheet
Description
1.8 dBi, VHF Rubber Duck Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANRBD1008-ND - DigiKey
Thief River Falls, MN, United States
1.8 dBi, VHF Rubber Duck Antenna

1.8 dBi, VHF Rubber Duck Antenna

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANRBD1008-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 144.0 MHz
Gain 1.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers