Pasternack RF Antennas PEANOM1178

Description
BIFILAR OMNI, 4.4-5.0 GHZ, SMALL
Request a Quote Datasheet
Description
BIFILAR OMNI, 4.4-5.0 GHZ, SMALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANOM1178-ND - DigiKey
Thief River Falls, MN, United States
BIFILAR OMNI, 4.4-5.0 GHZ, SMALL

BIFILAR OMNI, 4.4-5.0 GHZ, SMALL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANOM1178-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 4700.0 MHz
Gain 4 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details