Pasternack RF Antennas PEANOM1174

Description
BIFILAR OMNI, 4.4-5.9 GHZ, LHCP,
Request a Quote Datasheet
Description
BIFILAR OMNI, 4.4-5.9 GHZ, LHCP,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANOM1174-ND - DigiKey
Thief River Falls, MN, United States
BIFILAR OMNI, 4.4-5.9 GHZ, LHCP,

BIFILAR OMNI, 4.4-5.9 GHZ, LHCP,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANOM1174-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 5150.0 MHz
Gain 3.75 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna GSM/UMTS/LTE, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details