BIFILAR OMNI, 4.4-5.9 GHZ, RHCP,
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PEANOM1172-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 5150.0 MHz |
| Gain | 3.75 dB |
| VSWR | 2 :1 |
Dual slant ±45°