Pasternack RF Antennas PEANOM1160

Description
WiFi 6e, 2400-2500/4900-7250 MHz
Request a Quote Datasheet
Description
WiFi 6e, 2400-2500/4900-7250 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANOM1160-ND - DigiKey
Thief River Falls, MN, United States
WiFi 6e, 2400-2500/4900-7250 MHz

WiFi 6e, 2400-2500/4900-7250 MHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANOM1160-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11ax, Bluetooth, IoT, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 to 6075.0 MHz
Gain 4 to 7 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers