Pasternack RF Antennas PEANOM1155

Description
144/430 MHz, Gooseneck Antenna,
Request a Quote Datasheet
Description
144/430 MHz, Gooseneck Antenna,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANOM1155-ND - DigiKey
Thief River Falls, MN, United States
144/430 MHz, Gooseneck Antenna,

144/430 MHz, Gooseneck Antenna,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANOM1155-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 287.0 MHz
Gain 5.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
RF Antennas - BB-FG9023 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers