Pasternack RF Antennas PEANOM1145

Description
27 MHz, Gooseneck Antenna, SMA M
Request a Quote Datasheet
Description
27 MHz, Gooseneck Antenna, SMA M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANOM1145-ND - DigiKey
Thief River Falls, MN, United States
27 MHz, Gooseneck Antenna, SMA M

27 MHz, Gooseneck Antenna, SMA M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANOM1145-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 27.0 MHz
Gain 3 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers