Pasternack RF Antennas PEANOM1143

Description
500 MHz to 6000 MHz Electronic W
Request a Quote Datasheet
Description
500 MHz to 6000 MHz Electronic W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANOM1143-ND - DigiKey
Thief River Falls, MN, United States
500 MHz to 6000 MHz Electronic W

500 MHz to 6000 MHz Electronic W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANOM1143-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 3250.0 MHz
Gain 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details