Pasternack RF Antennas PEANOM1110

Description
2 Cellular, 2 Wi-Fi, 1 GPS Combi
Request a Quote Datasheet
Description
2 Cellular, 2 Wi-Fi, 1 GPS Combi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANOM1110-ND - DigiKey
Thief River Falls, MN, United States
2 Cellular, 2 Wi-Fi, 1 GPS Combi

2 Cellular, 2 Wi-Fi, 1 GPS Combi

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANOM1110-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 788.5 to 5450.0 MHz
Gain 4 to 26 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details