Pasternack RF Antennas PEANOM1094

Description
7-in-1 Cellular, Wi-Fi, GPS Comb
Request a Quote Datasheet
Description
7-in-1 Cellular, Wi-Fi, GPS Comb
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANOM1094-ND - DigiKey
Thief River Falls, MN, United States
7-in-1 Cellular, Wi-Fi, GPS Comb

7-in-1 Cellular, Wi-Fi, GPS Comb

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANOM1094-ND
Product Name RF Antennas
Applications Modem or Wireless Network; GPS; 4G, 5G, GPS, Wi-Fi
Primary Frequency Range 788.5 to 5450.0 MHz
Gain 4 to 26 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108937-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details