5-in-1 Cellular, Wi-Fi, GPS Comb
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PEANOM1090-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; GPS; 4G, 5G, GPS, Wi-Fi |
| Primary Frequency Range | 788.5 to 5450.0 MHz |
| Gain | 4 to 26 dB |
| VSWR | 2 :1 |
Vertical