Pasternack RF Antennas PEANOM1085

Description
144, 430 MHz Omni Antenna 5.5 dB
Request a Quote Datasheet
Description
144, 430 MHz Omni Antenna 5.5 dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANOM1085-ND - DigiKey
Thief River Falls, MN, United States
144, 430 MHz Omni Antenna 5.5 dB

144, 430 MHz Omni Antenna 5.5 dB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANOM1085-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 287.5 MHz
Gain 5.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers