Pasternack RF Antennas PEANOM1074

Description
477 MHz Omni Antenna 6.5 dBi Gai
Request a Quote Datasheet
Description
477 MHz Omni Antenna 6.5 dBi Gai
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANOM1074-ND - DigiKey
Thief River Falls, MN, United States
477 MHz Omni Antenna 6.5 dBi Gai

477 MHz Omni Antenna 6.5 dBi Gai

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANOM1074-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 477.0 MHz
Gain 6.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - BB-FG24008 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details