Pasternack RF Antennas PEANOM1067

Description
27 MHz Omni Antenna 4 dBi Gain,
Request a Quote Datasheet
Description
27 MHz Omni Antenna 4 dBi Gain,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANOM1067-ND - DigiKey
Thief River Falls, MN, United States
27 MHz Omni Antenna 4 dBi Gain,

27 MHz Omni Antenna 4 dBi Gain,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANOM1067-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 27.0 MHz
Gain 4 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers