L-com, Inc. RF Antennas PEANOM1058

Description
617-7125MHZ 3DBI OMNI ANTENNA WI
Request a Quote Datasheet
Description
617-7125MHZ 3DBI OMNI ANTENNA WI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-PEANOM1058-ND - DigiKey
Thief River Falls, MN, United States
617-7125MHZ 3DBI OMNI ANTENNA WI

617-7125MHZ 3DBI OMNI ANTENNA WI

Buy Now Datasheet
RF Antennas - 6099-PEANOM1058-ND - DigiKey
Thief River Falls, MN, United States
617 to 7125 MHz Wi-Fi 6E Omni An

617 to 7125 MHz Wi-Fi 6E Omni An

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Antennas Antennas
Product Number 5073-PEANOM1058-ND 6099-PEANOM1058-ND
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, IoT, Wi-Fi, Zigbee™ Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™
Primary Frequency Range 788.5 to 4417.0 MHz 3871.0 MHz
Gain 2 to 5 dB 5 dB
VSWR 2.5 :1 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2118439-3 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, Bluetooth, WLAN, ZigBee
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
4 suppliers
Telemetry Antennas - 2222689 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 480.0 MHz
Gain 2 dB
View Details
Monopole Rod Antenna - Model SAS-550-2B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details