617-7125MHZ 3DBI OMNI ANTENNA WI
617 to 7125 MHz Wi-Fi 6E Omni An
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 5073-PEANOM1056-ND | 6099-PEANOM1056-ND |
| Product Name | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, IoT, Wi-Fi, Zigbee™ | Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ |
| Primary Frequency Range | 788.5 to 4417.0 MHz | 3871.0 MHz |
| Gain | 2 to 5 dB | 5 dB |
| VSWR | 2.5 :1 | 2.5 :1 |
Vertical