Pasternack RF Antennas PEANMOB1007-NM

Description
144-430 MHz, 5.5 dBi Gain, Omni-
Request a Quote Datasheet
Description
144-430 MHz, 5.5 dBi Gain, Omni-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANMOB1007-NM-ND - DigiKey
Thief River Falls, MN, United States
144-430 MHz, 5.5 dBi Gain, Omni-

144-430 MHz, 5.5 dBi Gain, Omni-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANMOB1007-NM-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 287.0 MHz
Gain 5.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers