136-940MHz, 2.5 dBi Gain, Omni-d
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PEANMOB1004-TM-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 538.0 MHz |
| Gain | 2.5 dB |
| VSWR | 1.5 :1 |
Vertical & 2 x Dual Slant ±45°