Pasternack RF Antennas PEANMOB1003-RSP

Description
136-940MHz, 4.5 dBi Gain, Omni-d
Request a Quote Datasheet
Description
136-940MHz, 4.5 dBi Gain, Omni-d
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANMOB1003-RSP-ND - DigiKey
Thief River Falls, MN, United States
136-940MHz, 4.5 dBi Gain, Omni-d

136-940MHz, 4.5 dBi Gain, Omni-d

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANMOB1003-RSP-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 538.0 MHz
Gain 4.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers