617-7125 MHz, 2-5 dBi Gain, Omni
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PEANMOB1001-RTP-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, IoT, Wi-Fi, Zigbee™ |
| Primary Frequency Range | 3871.0 MHz |
| Gain | 5 dB |
| VSWR | 1.5 :1 |
Dual slant ±45°