L-com, Inc. RF Antennas PEANMOB1000

Description
617-6000MHZ WIFI/GPS MULTIBAND S
Request a Quote Datasheet
Description
617-6000MHZ WIFI/GPS MULTIBAND S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-PEANMOB1000-ND - DigiKey
Thief River Falls, MN, United States
617-6000MHZ WIFI/GPS MULTIBAND S

617-6000MHZ WIFI/GPS MULTIBAND S

Buy Now Datasheet
RF Antennas - 6099-PEANMOB1000-ND - DigiKey
Thief River Falls, MN, United States
617 to 6000 MHz 4G, 5G, Wi-Fi, G

617 to 6000 MHz 4G, 5G, Wi-Fi, G

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Antennas Antennas
Product Number 5073-PEANMOB1000-ND 6099-PEANMOB1000-ND
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; GPS; 4G, 5G, Bluetooth, GLONASS, GPS, Wi-Fi, Zigbee™ Modem or Wireless Network; GPS; 4G, 5G, Bluetooth, GLONASS, GPS, Wi-Fi, Zigbee™
Primary Frequency Range 788.5 to 5450.0 MHz 3308.5 MHz
Gain 4 to 26 dB 26 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2-2370914-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, LTE, GPS, M2M, GSM 1800, UMTS, CDMA 1900, GSM 900, GSM, IoT, CDMA 850
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Multi-Band Antennas - 2024088 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 700.0 to ? MHz
Gain 9 dB
View Details
Monopole Rod Antenna - Model SAS-551 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details