Pasternack RF Antennas PEANLP1015

Description
698-6000 MHz, 10 to 11 dBi gain,
Request a Quote Datasheet
Description
698-6000 MHz, 10 to 11 dBi gain,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANLP1015-ND - DigiKey
Thief River Falls, MN, United States
698-6000 MHz, 10 to 11 dBi gain,

698-6000 MHz, 10 to 11 dBi gain,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANLP1015-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, 802.11a/b/g/n/ac/ad/ah/ax, GSM, IoT, LoRa, LPWAN, LTE-M, M2M, NB-IoT, Wi-Fi, WLAN
Primary Frequency Range 3349.0 MHz
Gain 11 dB
VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details